Maxim Integrated MAX1540AETJ+TS Voltage Regulator
Maxim Integrated's MAX1540AETJ+TS is a high-performance, low-noise, dual-phase, synchronous step-down controller designed specifically for CPU core power supplies in notebook computers. This advanced voltage regulator integrates a host of features that contribute to its efficiency and reliability, making it an ideal choice for managing the power requirements of modern processors.
Key Features
- Dual-Phase Operation: The MAX1540AETJ+TS operates with dual phases, which helps in reducing the input and output ripple currents, thereby minimizing the requirement for large, costly capacitors.
- Quick-PWM™ Control: This feature provides ultra-fast transient response, which is critical for maintaining stable voltage levels to the CPU during sudden changes in load.
- Adjustable Output Voltage: The output voltage can be set to a wide range with high precision, accommodating various CPU core voltages and ensuring compatibility with different processor generations.
- High Efficiency: With its synchronous rectification and low dropout operation, the MAX1540AETJ+TS conserves power and enhances battery life in portable applications.
- Power-Good Output: This signal provides a system-level indication that the output voltage is within the acceptable range, which is crucial for reliable system startup and operation.
Applications
The MAX1540AETJ+TS is primarily designed for powering CPUs in notebook computers. However, its versatile features make it suitable for a wide range of applications that require efficient and stable power delivery, such as:
- Thin and light notebooks
- Netbooks and ultraportable devices
- Advanced computing systems
- Portable and battery-powered electronics
Technical Specifications
- Package: 32-TQFN-EP (5mm x 5mm)
- Operating Temperature Range: -40°C to +85°C
- Input Voltage Range: 4.5V to 5.5V
- Max Output Current: Configurable to meet the demands of various CPUs
The MAX1540AETJ+TS from Maxim Integrated exemplifies the company's commitment to providing power management solutions that meet the evolving needs of technology, offering both performance and energy efficiency.