EN
  • EN
  • DE

MAX1541ETL-T

Part No MAX1541ETL-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 2 V to 28 V
Frequency - Switching 170kHz to 620kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 207285-MAX1541ETL-T
Ultra Librarian 3D Model Ultra Librarian MAX1541ETL-T CAD Model

Description

The MAX1541ETL-T from Maxim Integrated is a high-performance, low-voltage, single-phase, synchronous-buck switching regulator designed to deliver precise power management solutions. This component is specifically engineered to meet the power requirements of modern, power-sensitive applications such as notebook computers, PDAs, and other portable electronic devices.

Key Features

  • Output Voltage Range: The MAX1541ETL-T offers an adjustable output voltage range, allowing for high flexibility in various design implementations.
  • High Efficiency: With its synchronous-buck architecture, the device provides efficient power conversion, which is critical for extending battery life in portable applications.
  • Thermal Management: The device includes an over-temperature protection feature, ensuring reliable operation under varying conditions.
  • Compact Package: The TQFN (Thin Quad Flat No leads) package of the MAX1541ETL-T minimizes the PCB footprint and is suitable for space-constrained applications.
  • Integrated MOSFETs: The inclusion of internal power MOSFETs reduces the number of external components required, simplifying the design and reducing overall system cost.

Performance Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources.
  • Switching Frequency: The MAX1541ETL-T features a high switching frequency, which allows for the use of smaller, less expensive output capacitors and inductors.
  • Power-Save Mode: For improved efficiency at light loads, the regulator can automatically switch to power-save mode, reducing quiescent current and saving power.

Applications

The versatility and high-performance characteristics of the MAX1541ETL-T make it an ideal choice for a wide range of applications, including but not limited to:

  • Notebook Computers
  • Portable Media Players
  • Networking and Telecommunications Equipment
  • Battery-Powered Devices

With its combination of efficiency, precision, and compact design, the MAX1541ETL-T from Maxim Integrated stands out as a superior power management solution for designers looking to optimize their power systems in portable and space-limited applications.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess