EN
  • EN
  • DE

MAX1543ETP+

Part No MAX1543ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Controller, TFT LCD Voltage Regulator IC 2 Output 20-TQFN-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Applications Controller, TFT LCD
Voltage - Input 2.6 V ~ 5.5 V
Number of Outputs 2
Voltage - Output 2.6 V ~ 13 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 20-WQFN Exposed Pad
Manufacturer Device Package 20-TQFN-EP (5x5)
Win Source Part Number 131593-MAX1543ETP+
Ultra Librarian 3D Model Ultra Librarian MAX1543ETP+ CAD Model

Description

Maxim Integrated MAX1543ETP+ Product Overview

The MAX1543ETP+ from Maxim Integrated is a high-performance, multiphase, synchronous-buck CPU core supply controller designed to meet the rigorous power regulation requirements of high-density servers and advanced portable computing devices. This advanced power solution is engineered to provide a precise, efficient, and reliable power supply to high-performance microprocessors, ensuring optimal system performance.

Key Features

  • Multiphase Power Regulation: The MAX1543ETP+ utilizes multiphase power control, which helps in reducing the overall thermal footprint by distributing the heat across multiple phases. This leads to improved efficiency and a reduction in the number of required output capacitors.
  • Quick-PWM™ Technology: This controller incorporates Maxim's proprietary Quick-PWM control architecture, which provides instantaneous response to fast load current changes. This technology ensures tight voltage regulation and excellent transient response, essential for high-performance CPUs.
  • Adjustable Voltage: The output voltage is adjustable, which allows for fine-tuning to meet the specific requirements of the CPU or other high-performance integrated circuits.
  • High-Frequency Operation: It supports high-frequency operation which enables the use of smaller, less expensive inductors and capacitors, reducing the overall solution size and bill of materials cost.

Applications

The MAX1543ETP+ is particularly well-suited for applications requiring efficient power conversion, fast transient response, and precise voltage regulation. Typical applications include:

  • Advanced Computing Systems
  • High-Density Servers
  • Notebooks and Laptops
  • Netbooks and Ultrabooks
  • High-Performance Gaming Consoles

Specifications

The MAX1543ETP+ comes in a compact 20-Pin TQFN-EP package, offering a space-saving solution for modern electronic designs. It operates over a wide input voltage range and features a programmable switching frequency, overvoltage protection, and a power-good output for system monitoring.

Conclusion

The Maxim Integrated MAX1543ETP+ stands out as a versatile and powerful solution for demanding power supply applications. With its multiphase regulation, Quick-PWM™ technology, and adjustable voltage output, it is designed to meet the needs of today's high-performance electronics, ensuring stable operation and prolonging the life of the CPU and other critical components.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess