EN
  • EN
  • DE

MAX1551EZK+

Part No MAX1551EZK+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701622-MAX1551EZK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1551EZK+ CAD Model

Description

Maxim Integrated's MAX1551EZK+ Battery Charger

The MAX1551EZK+ from Maxim Integrated is a highly efficient, single-cell, lithium-ion (Li+) battery charger designed to simplify the charging process for portable electronic devices. This compact integrated circuit (IC) comes in a tiny 5-pin SOT23 package, making it an ideal choice for space-constrained applications such as handheld devices, wearables, and other portable gadgets.

One of the standout features of the MAX1551EZK+ is its proprietary thermal-regulation scheme, which ensures maximum charging rate without risk of overheating. This feature allows the charger to automatically adjust the charge current based on the temperature, thereby providing a safe charging environment for the battery and prolonging its life.

The device operates from a supply voltage range of 4.25V to 6.5V, which makes it versatile for various power sources, including standard USB ports and wall adapters. Its charging voltage is factory preset to 4.2V, which is suitable for most single-cell Li+ batteries. Additionally, the MAX1551EZK+ supports a programmable charge current up to 280mA, allowing users to tailor the charging to the specific needs of their application.

Another significant advantage of the MAX1551EZK+ is its simplicity. With minimal external components required, this charger can be easily integrated into a design. It includes an on-chip power MOSFET, eliminating the need for an external transistor. The IC also features a charge-status output that can be used to drive an LED indicator, providing visual feedback on the charging process.

For safety, the MAX1551EZK+ incorporates several protection features. It has a preconditioning charge mode for deeply discharged batteries, an automatic charge termination upon completion, and a safety timer for additional protection. The device also includes under-voltage lockout (UVLO), ensuring that the charger operates only when the input voltage is within an acceptable range.

In summary, the Maxim Integrated MAX1551EZK+ offers a compact, efficient, and easy-to-use solution for charging single-cell lithium-ion batteries. Its thermal regulation, programmable charge current, and integrated safety features make it a robust choice for designers looking to incorporate reliable battery charging capabilities into their portable devices.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess