EN
  • EN
  • DE

MAX15569GTG

Part No MAX15569GTG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701630-MAX15569GTG
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15569GTG CAD Model

Description

The MAX15569GTG is a sophisticated Power Management Integrated Circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal products. This high-performance chip is engineered to provide efficient power regulation and management solutions across a wide range of applications, ensuring reliable operation and extended battery life for portable devices.

Key Features

  • Multiple Output Channels: The MAX15569GTG offers several regulated outputs, making it a versatile solution for systems requiring multiple power rails.
  • High Efficiency: With an emphasis on power conservation, this PMIC operates with high efficiency, reducing heat generation and power loss in the system.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency, providing design flexibility and optimization for various applications.
  • Integrated Power Sequencing: Built-in power sequencing simplifies system design by managing the power-up and power-down sequences of different system components.
  • Thermal Protection: The MAX15569GTG is equipped with thermal protection features to prevent overheating and ensure the longevity of the device and the system it powers.
  • Compact Size: The small form factor of the TQFN package allows for integration into space-constrained designs without sacrificing performance.

Applications

The MAX15569GTG is ideal for a variety of applications where efficient power management is critical. These include portable and battery-powered devices, such as:

  • Notebook Computers
  • Tablets and E-Readers
  • Smartphones
  • Portable Media Players
  • Handheld Gaming Consoles

Technical Specifications

The technical specifications of the MAX15569GTG include a wide input voltage range, multiple output voltages, and a compact TQFN package. For detailed specifications, designers and engineers are encouraged to refer to the official datasheet provided by Maxim Integrated.

Maxim Integrated's MAX15569GTG Power Management IC is a testament to the company's commitment to delivering high-quality, reliable power solutions that meet the demands of today's innovative electronics.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7519 $63.2709
25+ $4.7205 $118.0125
38+ $4.5726 $173.7588
53+ $4.4248 $234.5144
68+ $4.2781 $290.9108
91+ $3.8346 $348.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess