EN
  • EN
  • DE

MAX1556ETB/V+

Part No MAX1556ETB/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701633-MAX1556ETB/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1556ETB/V+ CAD Model

Description

Maxim Integrated MAX1556ETB/V+ Battery Charger

The Maxim Integrated MAX1556ETB/V+ is a highly efficient, compact, and versatile battery charger integrated circuit designed to cater to the demanding requirements of portable devices. This advanced power management component provides a seamless charging solution for single-cell lithium-ion (Li+) batteries, ensuring that your device remains powered up and ready for use.

Key Features:

  • Adaptive Charging: The MAX1556ETB/V+ intelligently adjusts to the connected power source, whether it's a USB port or an AC adapter, delivering up to 1A charging current, ensuring fast and efficient charging.
  • High Efficiency: With an integrated synchronous rectifier, this charger boasts high efficiency, minimizing heat generation and maximizing battery life during the charging process.
  • Thermal Regulation: To protect the battery and circuitry, the MAX1556ETB/V+ incorporates thermal regulation that automatically reduces charge current if the die temperature exceeds a safe threshold.
  • Charge Status Indicators: The device includes a charge status output that can drive an LED to provide visual feedback on the battery charging state.
  • Small Form Factor: Housed in a tiny 10-pin TDFN package, the MAX1556ETB/V+ saves valuable board space, making it ideal for space-constrained applications.

Applications:

The MAX1556ETB/V+ is suitable for a wide range of portable devices, including but not limited to:

  • Smartphones and PDAs
  • Portable media players
  • Digital cameras
  • Bluetooth headsets
  • GPS devices

With its comprehensive protection features, such as prequalification charging, overvoltage protection, and a safety timer, the MAX1556ETB/V+ ensures safe and reliable operation for your device's power management system. Whether you're developing a new product or upgrading an existing one, the Maxim Integrated MAX1556ETB/V+ battery charger is an excellent choice for maintaining the longevity and performance of your lithium-ion powered devices.

For more detailed technical specifications and application guidance, refer to the Maxim Integrated MAX1556ETB/V+ datasheet and design resources.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess