EN
  • EN
  • DE

MAX15576GTG+T

Part No MAX15576GTG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description 3-/2-/1-PHASE QUICK-PWM VR12.5/V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX15576
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701634-MAX15576GTG+T
Ultra Librarian 3D Model Ultra Librarian MAX15576GTG+T CAD Model

Description

The MAX15576GTG+T from Maxim Integrated is a highly versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications. This advanced chip is an ideal solution for delivering precise power regulation and management in compact and energy-sensitive systems.

Key Features

  • High Integration: The MAX15576GTG+T integrates multiple functions into a single chip, reducing the need for additional components on the PCB and thus saving space and cost.
  • Versatile Power Supply: It is capable of providing a stable and efficient power supply to various parts of an electronic system, ensuring optimal performance and reliability.
  • Thermal Management: With built-in thermal protection features, the device prevents overheating and ensures long-term stability and performance.
  • Configurability: The PMIC offers configurable settings that allow designers to tailor the power management to specific requirements of their system.

Applications

The MAX15576GTG+T is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Embedded systems
  • Networking and telecommunications equipment
  • Industrial control systems

Technical Specifications

Some of the technical specifications of the MAX15576GTG+T include:

  • Integrated multiple DC-DC converters
  • Programmable output voltages
  • High efficiency for power conservation
  • Compact 24-pin TQFN package

In conclusion, the MAX15576GTG+T power management IC from Maxim Integrated is a high-performance, feature-rich solution that simplifies the design and enhances the reliability of modern electronic systems. Its compact form factor, combined with its robust feature set, makes it an excellent choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.8220 $94.8220
2+ $91.8583 $183.7166
3+ $88.8957 $266.6871
4+ $85.9320 $343.7280
5+ $77.0431 $385.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess