EN
  • EN
  • DE

MAX155ACWI+

Part No MAX155ACWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Single ADC SAR 250ksps 8-bit Parallel 28-Pin SOIC W / IC ADC 8BIT 8CH T/H&REF 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate 250k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±5V, 5V
Voltage - Supply, Digital ±5V, 5V
Features Selectable Address, Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785413-MAX155ACWI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX155
Introduction Date June 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX155ACWI+ CAD Model

Description

The MAX155ACWI+ is a high-performance, low-power, 8-channel, 8-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to provide a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical instruments, and more.

Key Features

  • High-Speed Operation: This ADC provides a fast conversion time, enabling real-time data processing for time-critical applications.
  • Multiple Input Channels: With 8 analog input channels, the MAX155ACWI+ can handle multiple signal inputs simultaneously, increasing the efficiency of system monitoring and control.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it offers excellent performance without compromising on energy efficiency.
  • Flexible Power Supply: It operates from a single +5V power supply, simplifying the power design of the overall system.
  • Easy Interface: The device features a simple digital interface that can be easily connected to microprocessors and microcontrollers.

Performance Specifications

With its advanced design, the MAX155ACWI+ delivers a dynamic performance that ensures accurate and reliable data conversion. It boasts a high signal-to-noise ratio (SNR) and low distortion, providing clean and precise digital outputs.

Applications

The versatility of the MAX155ACWI+ makes it suitable for a diverse array of applications. Its ability to operate effectively across different temperature ranges enhances its suitability for industrial environments. Additionally, its compact 28-pin WSOIC package allows for easy integration into space-constrained designs.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX155ACWI+ is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1165 $108.2330
3+ $44.4033 $133.2099
5+ $43.0158 $215.0790
6+ $41.6282 $249.7692
8+ $40.2406 $321.9248
10+ $36.0777 $360.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess