EN
  • EN
  • DE

NE5534NG

Part No NE5534NG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP / General Purpose Amplifier 1 Circuit 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 13V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 500 nA
Voltage - Input Offset 500 µV
Current - Supply 4mA
Current - Output / Channel 38 mA
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number NE5534
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 648315-NE5534NG
Ultra Librarian 3D Model Ultra Librarian NE5534NG CAD Model

Description

ON Semiconductor NE5534NG High-Performance Operational Amplifier

The NE5534NG from ON Semiconductor is a high-performance operational amplifier (op-amp) that delivers exceptional accuracy and speed. Designed for an array of applications, this op-amp is particularly suited for high-fidelity audio equipment, instrumentation, and control systems where low noise and high output drive capability are essential requirements.

With a single operational amplifier in an 8-pin DIP package, the NE5534NG offers a flexible solution for custom analog circuits. Its design is optimized for superior performance in terms of low noise and distortion, making it an excellent choice for audio pre-amplifiers, active filters, and industrial measurement equipment.

The NE5534NG features a high slew rate of 13V/μs, which ensures a wide bandwidth for fast signals. This makes it capable of handling quick changes in input signals without distortion, which is critical in high-speed signal processing applications. Additionally, the device boasts a low total harmonic distortion (THD) that preserves the integrity of the original signal, making it ideal for high-quality audio applications.

Key Specifications:

  • Supply Voltage Range: ±3V to ±20V
  • Low Equivalent Input Noise Voltage: 4nV/√Hz at 1kHz
  • High DC Voltage Gain: 100dB Typ
  • High Slew Rate: 13V/μs Typ
  • Output Short Circuit Protection
  • Internal Frequency Compensation
  • Low Total Harmonic Distortion
  • Compensation Options: Compensated and Uncompensated versions available

The NE5534NG also features internal frequency compensation, which simplifies the design process by eliminating the need for external components. Additionally, the device includes output short circuit protection, enhancing its reliability and robustness in challenging environments.

Whether you're designing a professional audio system, precision analog processing equipment, or any application demanding high-performance signal amplification, the NE5534NG from ON Semiconductor is a reliable and versatile choice that ensures top-notch performance in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3837 $68.3022
13+ $9.3405 $121.4265
20+ $9.0483 $180.9660
27+ $8.7561 $236.4147
35+ $8.4650 $296.2750
46+ $7.5895 $349.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess