Maxim Integrated's MAX1566ETL+T: Power Management IC
The MAX1566ETL+T is a high-efficiency, quad-output, main power-supply controller for notebook computers, produced by Maxim Integrated. This advanced power management integrated circuit (PMIC) is designed to provide a complete power solution for modern laptop designs, ensuring reliable operation, power efficiency, and space-saving integration on the motherboard.
Key Features and Benefits:
- Quad-Output Controller: The device features four synchronous buck regulators, which provide highly efficient power conversion, essential for extending battery life in portable devices.
- High Efficiency: With its synchronous rectification and advanced control techniques, the MAX1566ETL+T achieves high efficiency across a wide range of load conditions, reducing power loss and heat dissipation.
- Adjustable Outputs: Each of the four outputs can be independently adjusted, allowing for precise voltage regulation tailored to the specific needs of the system's components.
- Power Sequencing: Integrated power sequencing ensures that each output is activated in the correct order during system startup, which is critical for the proper operation of sensitive electronic components.
- Compact Package: The device comes in a space-saving 40-pin thin QFN package, making it ideal for systems where board space is at a premium.
- Protection Features: The MAX1566ETL+T includes a range of protection features such as overvoltage, undervoltage, and thermal shutdown, safeguarding the system from potential damage due to abnormal operating conditions.
Applications:
The MAX1566ETL+T is particularly suited for powering CPUs, memory, and other core components in notebook computers. Its versatility also makes it an excellent choice for other portable and compact devices that require efficient power management.
Technical Specifications:
- Input Voltage Range: 5V to 24V
- Output Voltage Range: Adjustable via external resistors
- Switching Frequency: Programmable up to 1MHz
- Package: 40-pin TQFN (6mm x 6mm)
- Operating Temperature Range: -40°C to +85°C
By integrating the MAX1566ETL+T into your design, you can achieve a robust power management system that meets the high-performance demands of today's portable electronics while maintaining efficiency and reliability.