EN
  • EN
  • DE

MAX1566ETL

Part No MAX1566ETL
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description 6-CH DIG CAMERA POWER SUPPLIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller/Converter, Digital Cameras
Voltage - Input 5.5V
Number of Outputs 6
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Standard Package 70 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829630-MAX1566ETL
Ultra Librarian 3D Model Ultra Librarian MAX1566ETL CAD Model

Description

Maxim Integrated MAX1566ETL Overview

The MAX1566ETL from Maxim Integrated is a high-efficiency, quad-output, main power-supply controller designed for use in battery-powered electronics. This versatile power management integrated circuit (PMIC) is an ideal solution for compact devices that require multiple power rails with high efficiency and advanced power saving features.

Key Features

  • Multiple Outputs: The MAX1566ETL provides four main outputs, which can be programmed to various voltages to meet the needs of different system components, such as microprocessors, memory, and I/O interfaces.
  • High Efficiency: With its advanced pulse-width modulation (PWM) control, the device achieves high efficiency across a wide range of load conditions, helping to extend battery life in portable devices.
  • Dynamic Voltage Management: The PMIC supports dynamic voltage scaling, allowing the system to adjust core voltages on the fly in response to performance demands, further optimizing power consumption.
  • Power Saving Modes: It includes various power-saving modes, such as automatic PWM/PFM switching and a shutdown mode, which minimizes quiescent current draw when the device is not in use.
  • Compact Package: Housed in a 40-pin thin QFN package, the MAX1566ETL saves valuable board space, making it suitable for space-constrained applications.

Applications

The MAX1566ETL is designed for a wide range of applications that require efficient power management, including:

  • Notebooks and Ultrabooks
  • Tablets and E-readers
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Battery-Powered Consumer Electronics

Technical Specifications

The device operates over a wide input voltage range and includes built-in safety features such as overvoltage protection, thermal shutdown, and current limiting to protect the system from damage.

Conclusion

Maxim Integrated's MAX1566ETL is a comprehensive power management solution that offers designers the flexibility, efficiency, and compact form factor required for the next generation of portable electronics. Its ability to drive multiple outputs with high efficiency makes it a go-to choice for engineers looking to optimize power usage without compromising on performance or space.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5939 $59.3451
22+ $5.4100 $119.0200
34+ $5.2414 $178.2076
46+ $5.0716 $233.2936
59+ $4.9030 $289.2770
79+ $4.3959 $347.2761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess