EN
  • EN
  • DE

MAX1574ETB-T

Part No MAX1574ETB-T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Win Source Part Number 311008-MAX1574ETB-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1574ETB-T CAD Model

Description

Maxim Integrated MAX1574ETB-T High-Efficiency White LED Driver

The MAX1574ETB-T from Maxim Integrated is a compact, high-efficiency driver designed to power white LEDs used in a variety of applications, including mobile phones, PDAs, digital cameras, and other portable devices. This driver is particularly well-suited for applications where power efficiency and space are critical considerations.

The MAX1574ETB-T operates from a 2.6V to 5.5V input voltage range, making it versatile for use with a variety of power sources. It can drive up to four white LEDs in series, providing a well-regulated current to ensure consistent brightness and color temperature. The high efficiency of up to 87% helps to extend battery life in portable devices.

One of the standout features of the MAX1574ETB-T is its 1x/1.5x fractional charge pump, which allows the device to maintain a constant LED current over the entire battery voltage range. This ensures that the LED brightness remains stable without the need for external resistors or additional circuitry, simplifying design and reducing component count.

The MAX1574ETB-T also includes built-in overvoltage protection, which safeguards the device and the LEDs against voltage spikes. Additionally, the driver incorporates thermal shutdown protection to prevent overheating and potential damage to the device.

For added flexibility, the MAX1574ETB-T features a digital PWM brightness control, enabling precise adjustment of LED brightness through a pulse-width modulation input signal. This allows for smooth dimming and can be used to implement various lighting effects or to adjust brightness according to ambient light conditions.

The device is available in a tiny, 10-pin TDFN (3mm x 3mm) package, which is ideal for space-constrained applications. The small form factor, combined with minimal external components required for operation, makes the MAX1574ETB-T an excellent choice for designers looking to incorporate high-efficiency LED driving capabilities into their products with minimal impact on overall design size.

In summary, the MAX1574ETB-T from Maxim Integrated is a feature-rich, high-efficiency white LED driver that offers a compact solution for portable devices requiring consistent and adjustable lighting.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3553 $60.3954
42+ $2.7535 $115.6470
65+ $2.6681 $173.4265
90+ $2.5814 $232.3260
116+ $2.4960 $289.5360
155+ $2.2372 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess