EN
  • EN
  • DE

MAX1582EBE+T

Part No MAX1582EBE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description STEP-UP CONVERTER FOR WHITE LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 2.6V
Voltage - Supply (Max) 5.5V
Voltage - Output 25.5V
Current - Output / Channel 650mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, CSPBGA
Supplier Device Package 16-UCSP (2.02x2.02)
Base Product Number MAX1582
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208483-MAX1582EBE+T
Ultra Librarian 3D Model Ultra Librarian MAX1582EBE+T CAD Model

Description

Maxim Integrated MAX1582EBE+T High-Efficiency, High-Brightness LED Driver

The MAX1582EBE+T from Maxim Integrated is a sophisticated high-efficiency driver specifically designed to power high-brightness LEDs. This compact, high-performance component is ideal for a variety of applications, including LCD backlighting, automotive lighting, and other portable devices that require bright, consistent lighting with minimal power consumption.

At the core of the MAX1582EBE+T is a step-up converter with an integrated 36V, 1.5A switch, enabling it to drive several LEDs in series, ensuring uniform brightness and enhancing efficiency. The device is capable of delivering a continuous output current up to 350mA, which can be adjusted via an external resistor. This feature allows for precise control of the LED current, thereby providing consistent luminance and prolonging the life of the LEDs.

One of the key advantages of the MAX1582EBE+T is its high efficiency, which can reach up to 94%. This is made possible through its 1MHz fixed-frequency PWM control, which reduces the size of external components and simplifies the circuit design. Additionally, the device includes a digital brightness control input that allows the brightness level to be adjusted through a PWM signal without the need for an external DAC.

The MAX1582EBE+T also comes with built-in safety features, including overvoltage protection that prevents damage to the device and the LEDs if the output is disconnected during operation. Furthermore, it has thermal shutdown protection that turns off the device if it exceeds the maximum operating temperature, ensuring the safety and reliability of the system.

This LED driver is available in a compact 16-pin QSOP package, making it suitable for space-constrained applications. Its wide input voltage range of 2.6V to 5.5V allows it to be powered by a variety of sources, including single-cell lithium-ion batteries, making it incredibly versatile for portable applications.

Overall, the MAX1582EBE+T is an excellent choice for designers looking to maximize energy efficiency and brightness in their LED lighting applications, while also benefiting from the reliability and performance that Maxim Integrated products are known for.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess