EN
  • EN
  • DE

MAX1585ETJ-T

Part No MAX1585ETJ-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DGTL CAM PWR-SUP 5CH 32TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller/Converter, Digital Cameras
Voltage - Input 0.7 V to 5.5 V
Number of Outputs 5
Output Voltage 1.25 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 073335-MAX1585ETJ-T
Ultra Librarian 3D Model Ultra Librarian MAX1585ETJ-T CAD Model

Description

Maxim Integrated MAX1585ETJ-T High-Efficiency, Low-Noise Power-Supply IC for Notebook Computers

The MAX1585ETJ-T from Maxim Integrated is a sophisticated power-supply integrated circuit (IC) designed to meet the demanding requirements of modern notebook computers. This high-efficiency, low-noise IC provides precise power management, ensuring the reliable operation of the notebook's CPU, peripherals, and memory modules.

Key Features:

  • Multiple Outputs: The MAX1585ETJ-T features dual step-down controllers and a linear regulator to provide a complete power solution. It supports the core CPU voltage, system voltages, and additional peripheral voltages, all of which are essential for notebook operation.
  • High Efficiency: With its advanced design, this IC achieves high efficiency, which is critical for extending battery life in portable devices. This efficiency also helps in reducing the heat generated, thus minimizing the need for extensive cooling solutions.
  • Adjustable Voltage Options: The output voltages are adjustable, allowing for fine-tuning to meet specific system requirements. This flexibility ensures compatibility with various CPU models and other system components.
  • Low Noise Operation: The MAX1585ETJ-T is engineered to minimize electrical noise, a crucial factor for sensitive electronics like notebook computers where interference can impact performance and reliability.
  • Power-Save Mode: It includes a power-save mode that reduces power consumption during light-load conditions, further conserving battery life.
  • Small Footprint: The IC comes in a compact, thermally efficient, 32-pin thin QFN package, making it suitable for the space-constrained environment inside a notebook.

Applications:

The MAX1585ETJ-T is primarily used in notebook computers but is also suitable for other portable electronics that require efficient power management. Its versatility makes it an excellent choice for applications that demand a compact power supply solution without compromising on performance or efficiency.

Reliability and Support:

As with all Maxim Integrated products, the MAX1585ETJ-T is built to high-quality standards, ensuring reliability and longevity in the field. Technical support and comprehensive documentation are available to assist designers in integrating this IC into their projects.

Overall, the MAX1585ETJ-T is an exceptional choice for designers looking to enhance the power efficiency and performance of their notebook or portable electronic devices.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess