EN
  • EN
  • DE
  • IT

MAX1586BETM

Part No MAX1586BETM
Manufacturer Maxim Integrated
Description High-Efficiency, Low-IQ PMICs with Dynamic Core for PDAs and Smart Phones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212257-MAX1586BETM
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1586BETM CAD Model

Description

Maxim Integrated MAX1586BETM Voltage Regulator

The MAX1586BETM from Maxim Integrated is a high-performance, dual-output, step-down voltage regulator designed to deliver precise power management for portable devices. This compact and efficient IC is ideal for space-constrained applications such as mobile phones, PDAs, and other handheld gadgets where extended battery life is crucial.

With its advanced features and specifications, the MAX1586BETM offers a versatile solution for power supply design. It incorporates a dual-phase, pulse-width modulation (PWM) controller that drives two synchronous buck regulator channels. This design ensures high efficiency, reduced component count, and a smaller overall footprint on the PCB.

Key Features:

  • High Efficiency: The MAX1586BETM is capable of up to 95% efficiency, which helps in maximizing battery life by minimizing power loss during voltage conversion.
  • Dual Output Channels: It provides two adjustable outputs, which can be set from 0.7V to V<sub>IN with external resistors, allowing for flexibility in powering different components of a system.
  • Fast Transient Response: The device's quick response to load changes ensures stable operation for the connected components, which is crucial for maintaining performance in dynamic systems.
  • Low Dropout Operation: The low dropout feature enables the regulator to continue operating even when the input voltage is very close to the output voltage, further extending battery life.

Applications:

  • Portable Devices
  • Mobile Phones and Smartphones
  • Handheld Computers and PDAs
  • Digital Cameras
  • MP3 Players

The MAX1586BETM also includes a variety of protective features such as overvoltage protection, thermal shutdown, and current limit to safeguard the device and the system it powers. Its small, thermally efficient TQFN (Thin Quad Flat No leads) package makes it an ideal choice for sleek, modern portable electronics where space and thermal management are at a premium.

With its robust design and comprehensive feature set, the MAX1586BETM from Maxim Integrated stands out as a superior power management solution for designers looking to enhance the performance and battery life of their portable devices.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess