EN
  • EN
  • DE
  • IT

MAX1589EZT250+T

Part No MAX1589EZT250+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V 0.5A 6-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Dropout Voltage 175 mV
Input Bias Current 90 µA
Lead Free Yes
Max Input Voltage 3.6 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 727 mW
Min Current Limit 550 mA
Min Input Voltage 1.62 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 23
Number of Regulators 1
Output Current 500 mA
Output Type Fixed
Output Voltage 2.5 V
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1074955-MAX1589EZT250+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1589EZT250+T CAD Model

Description

Maxim Integrated MAX1589EZT250+T Adjustable LDO Voltage Regulator

The MAX1589EZT250+T from Maxim Integrated is a high-quality adjustable low dropout (LDO) voltage regulator designed to deliver optimal performance for a variety of applications. This device is capable of providing a continuous output current of up to 500mA, making it suitable for powering small-scale integrated circuits and other electronic components that require a stable and precise voltage supply.

One of the key features of the MAX1589EZT250+T is its adjustable output voltage range, which can be set from 1.25V to 5V using external resistors. This flexibility allows designers to tailor the output voltage to the specific needs of their circuit, ensuring compatibility with a wide range of devices and applications.

The LDO voltage regulator comes in a compact, 6-pin SOT-23 package, which is ideal for space-constrained applications. It also features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and improving overall system efficiency.

With its built-in thermal overload protection and short-circuit protection, the MAX1589EZT250+T provides a reliable and safe power solution. These protection features safeguard the regulator and the connected components from potential damage caused by abnormal operating conditions.

Additionally, the MAX1589EZT250+T offers a low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is critical. This characteristic helps to prolong battery life by reducing the power consumed when the device is in standby mode.

Overall, the Maxim Integrated MAX1589EZT250+T adjustable LDO voltage regulator is an excellent choice for engineers and designers looking for a versatile, reliable, and efficient power management solution. Its combination of adjustable output, low dropout, compact size, and protection features make it a valuable component in a wide range of electronic systems, from portable devices to industrial controls.

You May Also Be Interested in

Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.8549 $65.5333
41+ $3.1629 $129.6789
64+ $3.0645 $196.1280
88+ $2.9650 $260.9200
113+ $2.8666 $323.9258
151+ $2.5704 $388.1304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 993 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess