EN
  • EN
  • DE

MAX1598EZK28+T

Part No MAX1598EZK28+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701679-MAX1598EZK28+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1598EZK28+T CAD Model

Description

Maxim Integrated MAX1598EZK28+T Voltage Regulator

The MAX1598EZK28+T is a high-performance, low-dropout linear voltage regulator designed by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This compact and efficient regulator is specifically engineered to deliver a fixed output voltage of 2.8V, making it ideal for a variety of applications that require stable and precise power supply.

Constructed in a tiny 5-pin SOT-23 package, the MAX1598EZK28+T offers a space-saving solution for designs where board space is at a premium. Despite its small size, this regulator does not compromise on performance, providing a high output current of up to 150mA. This makes it suitable for powering sensitive electronic components such as microcontrollers, sensors, and RF devices.

The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in battery-operated devices, as it allows for the maximum utilization of the available battery life. Additionally, the MAX1598EZK28+T has an impressive transient response, quickly adapting to changes in load, which helps maintain a stable voltage output under varying conditions.

For added protection, the MAX1598EZK28+T incorporates several safety features. It includes thermal shutdown to prevent damage from overheating and a current limit to protect against excessive current draw. These features contribute to the longevity and reliability of both the voltage regulator and the devices it powers.

Furthermore, the MAX1598EZK28+T is designed with a low quiescent current, making it an excellent choice for battery-powered applications where power efficiency is critical. The regulator's operation is also characterized by low noise, which is essential for applications that demand minimal interference, such as precision instrumentation and audio devices.

In summary, the Maxim Integrated MAX1598EZK28+T is a versatile and reliable voltage regulator that combines small package size with high performance and robust protection features. It is well-suited for a wide range of applications where stable and efficient power management is required.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess