EN
  • EN
  • DE

MAX16001ATE+T

Part No MAX16001ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC UP SUPERVISOR QUAD 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.8V, 2.5V, 3.3V, Adj
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 701686-MAX16001ATE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16001
Introduction Date January 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX16001ATE+T CAD Model

Description

Maxim Integrated MAX16001ATE+T - Overvoltage and Overcurrent Protection Device

The MAX16001ATE+T from Maxim Integrated is a high-performance, versatile protection solution designed to safeguard sensitive electronic circuits from various harmful conditions. This compact, integrated circuit offers robust overvoltage and overcurrent protection, ensuring the longevity and reliability of your electronic systems.

Key Features

  • Overvoltage Protection: The device is engineered to detect and react to overvoltage conditions, preventing potential damage to downstream components by disconnecting the load when the input voltage exceeds the preset threshold.
  • Overcurrent Protection: It also offers overcurrent protection capabilities, which protect the circuit by limiting the current flow during an overcurrent event, such as a short circuit or a significant surge in demand.
  • Wide Operating Voltage Range: The MAX16001ATE+T operates over a broad voltage range, making it suitable for a variety of applications and ensuring compatibility with different system voltages.
  • Low Quiescent Current: Its low quiescent current minimizes power consumption when the device is in its protective standby state, contributing to the overall energy efficiency of the system.
  • Fast Response Time: The device's quick response time ensures that protection mechanisms are activated promptly, reducing the risk of damage to the protected circuit.
  • Temperature Range: It is designed to operate within an extended temperature range, ensuring performance and protection in diverse environmental conditions.
  • Surface-Mount Package: The MAX16001ATE+T comes in a compact, surface-mount package, facilitating easy integration into PCB designs and saving valuable board space.

Applications

The MAX16001ATE+T is ideal for a variety of applications where circuit protection is critical. Its versatility makes it suitable for use in:

  • Telecommunications Equipment
  • Networking Devices
  • Industrial Systems
  • Consumer Electronics
  • Automotive Electronics
  • Portable Devices

With its combination of overvoltage and overcurrent protection, wide operating voltage range, and low power consumption, the MAX16001ATE+T from Maxim Integrated is an excellent choice for designers who require reliable protection mechanisms in their electronic designs. Its small footprint and ease of integration further enhance its appeal for modern, compact electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess