EN
  • EN
  • DE
  • IT

MAX16005CTE+T

Part No MAX16005CTE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Supervisor Open Drain or Open Collector 6 Channel 16-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 6 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-TQFN (4x4)
Win Source Part Number 104451-MAX16005CTE+T
Ultra Librarian 3D Model Ultra Librarian MAX16005CTE+T CAD Model

Description

Product Overview: MAX16005CTE+T by Maxim Integrated

The MAX16005CTE+T is a sophisticated system-management IC designed by Maxim Integrated to provide a comprehensive solution for monitoring and controlling various parameters in complex electronic systems. This device is part of the MAX16005 series, which is known for its reliability and versatility in managing system voltages and other critical functions.

With its integrated features, the MAX16005CTE+T offers a range of functionalities that are essential for safeguarding system integrity. These include undervoltage (UV) and overvoltage (OV) monitoring, which ensures that all system voltages stay within their specified thresholds, protecting sensitive components from damage due to abnormal voltage levels.

The device comes in a compact, surface-mount 16-pin TQFN package, making it suitable for space-constrained applications. The MAX16005CTE+T operates over a wide temperature range, from -40°C to +125°C, allowing it to perform reliably in various environments, from industrial settings to outdoor applications.

Key Features:

  • Multiple voltage threshold options for UV/OV protection
  • Adjustable monitoring time delays to prevent false triggering
  • Manual reset input for system reboot or configuration changes
  • Open-drain outputs for fault indication or cascading multiple devices
  • Low quiescent current, enhancing overall system power efficiency

Applications:

  • Telecommunications equipment
  • Networking and data storage systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics

The MAX16005CTE+T is an ideal choice for designers looking to incorporate robust system management into their products. Its precision voltage monitoring and control capabilities, along with the ability to interface with other system components, make it a versatile and essential part of any high-reliability electronic system. Maxim Integrated's commitment to quality ensures that the MAX16005CTE+T will deliver consistent performance, providing peace of mind for both designers and end-users.

You May Also Be Interested in

Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5053 $66.5371
17+ $7.7991 $132.5847
26+ $7.5560 $196.4560
36+ $7.3127 $263.2572
46+ $7.0682 $325.1372
62+ $6.3373 $392.9126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,586 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess