EN
  • EN
  • DE
  • IT

LTC2917CDDB-B1#TRMPBF

Part No LTC2917CDDB-B1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Voltage - Threshold 27 Selectable Threshold Combinations
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Part Number Series LTC2917
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812590-LTC2917CDDB-B1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2917CDDB-B1#TRMPBF CAD Model

Description

LTC2917CDDB-B1#TRMPBF - A Precision Voltage Supervisor

The LTC2917CDDB-B1#TRMPBF is a high-performance voltage supervisor component designed and manufactured by Linear Technology. This precision voltage supervisor is specifically engineered to maintain system integrity through monitoring multiple supply voltages in digital systems. It ensures that the voltages remain within specified thresholds, thereby providing a reliable safeguard against power failures or anomalies that could lead to system malfunctions or damage.

Key Features

  • Multiple Voltage Thresholds: Supports a wide range of selectable under-voltage and over-voltage thresholds suitable for various applications.
  • High Accuracy: Offers precision monitoring with tight threshold accuracy, ensuring reliable operation and system protection.
  • Adjustable Reset Timeout: Features an externally adjustable reset timeout period, allowing designers to tailor the system reset behavior according to specific requirements.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with minimal power consumption to preserve battery life in portable devices.
  • Multiple Package Options: Available in a compact, 12-lead DFN (3mm × 3mm) package, making it suitable for space-constrained applications.

Applications

The LTC2917CDDB-B1#TRMPBF is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Automotive and industrial systems
  • Computing and data storage systems
  • Telecommunications infrastructure

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2917CDDB-B1#TRMPBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. The device is also available in tape and reel packaging, denoted by the TRMPBF suffix, which facilitates automated pick-and-place manufacturing processes, making it an excellent choice for high-volume production environments.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess