EN
  • EN
  • DE

MAX16006ETG+

Part No MAX16006ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC UP SUPERVISOR OCTAL 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 8
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 8 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 701696-MAX16006ETG+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16006
Introduction Date January 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX16006ETG+ CAD Model

Description

The MAX16006ETG+ from Maxim Integrated is a highly reliable supervisory circuit designed to monitor power supply voltages and system health in digital systems. This component ensures that your electronic devices operate within specified voltage thresholds, providing essential protection and stability for your system.

Featuring a compact 24-pin TQFN-EP package, the MAX16006ETG+ is engineered to maintain system integrity through a variety of features. It includes precision monitoring of multiple supply voltages, ensuring that all parts of your system are safeguarded against voltage fluctuations. The device is capable of monitoring up to six system supply voltages simultaneously, making it a versatile solution for complex electronic systems.

One of the key features of the MAX16006ETG+ is its adjustable voltage threshold options, which allow for a high degree of customization to match the specific needs of your application. Additionally, the supervisory circuit provides a manual reset input, enabling system designers to incorporate a user-accessible way to reset the system whenever necessary.

The MAX16006ETG+ also includes an active-low reset output, which holds the system in a reset state for a minimum of 140ms after all voltages have stabilized, ensuring a proper system startup. This reset mechanism is critical in preventing system errors that can occur if the device powers up with incorrect voltage levels.

Moreover, the supervisory circuit is characterized by its low power consumption, making it an energy-efficient addition to battery-operated devices. Its wide operating temperature range from -40°C to +125°C ensures reliable operation even in harsh environmental conditions, making it suitable for automotive, industrial, and other demanding applications.

In summary, the MAX16006ETG+ supervisory circuit from Maxim Integrated is an essential component for maintaining system reliability and performance. Its multi-voltage monitoring capabilities, customization options, and robust design make it an ideal choice for a wide range of electronic systems seeking to enhance their operational stability and protection against power anomalies.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8665 $59.3325
12+ $9.7367 $116.8404
19+ $9.4317 $179.2023
26+ $9.1280 $237.3280
33+ $8.8242 $291.1986
44+ $7.9106 $348.0664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess