EN
  • EN
  • DE

MAX1602EEE

Part No MAX1602EEE
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CARDBUS SNGL & PCMCIA 16-QSOP / Single-Channel CardBus and PCMCIA VCC/VPP Power-Switching Network
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Applications PCMCIA/Cardbus Switch
Current - Supply 20μA
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series MAX1602
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811852-MAX1602EEE
Ultra Librarian 3D Model Ultra Librarian MAX1602EEE CAD Model

Description

Maxim Integrated MAX1602EEE - Voltage Regulator

The MAX1602EEE from Maxim Integrated is a highly efficient, compact, and versatile voltage regulator designed to manage power requirements in a wide array of electronic devices. This component is part of Maxim's extensive range of power management solutions, tailored to ensure reliability and performance for systems requiring stable voltage levels.

Key Features

  • High Efficiency: The MAX1602EEE is engineered to provide high conversion efficiency, which is crucial for minimizing heat generation and preserving battery life in portable applications.
  • Small Package: Available in a space-saving QSOP-16 package, it is ideal for compact designs where board space is at a premium.
  • Versatility: This voltage regulator is suitable for a broad range of input voltages, making it a flexible choice for various applications.
  • Thermal Protection: It includes built-in thermal protection features to safeguard the device and the system it powers from the potential damage caused by excessive heat.
  • Low Dropout: The low dropout (LDO) feature ensures efficient operation even when the supply voltage is close to the output voltage, which is particularly useful for battery-powered devices.

Applications

The MAX1602EEE is adept at powering sensitive electronic circuits in a multitude of sectors. Its applications span from consumer electronics, such as smartphones and laptops, to more specialized equipment like medical devices and industrial control systems. Its robust design also makes it suitable for harsh environments where reliability is paramount.

Technical Specifications

  • Package Type: QSOP-16
  • Output Type: Fixed
  • Number of Outputs: 1
  • Output Voltage: Specified by the model
  • Output Current: Specified by the model
  • Input Voltage Range: Specified by the model
  • Operating Temperature Range: Specified by the model

In conclusion, the MAX1602EEE is a testament to Maxim Integrated's commitment to providing innovative power management solutions. It stands out as a reliable choice for designers looking to integrate a high-performance voltage regulator into their electronic systems.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess