EN
  • EN
  • DE

MAX882CSA

Part No MAX882CSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 8SOIC / 5V/3.3V or Adjustable, Low-Dropout, Low IQ, 200mA Linear Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Voltage - Output (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 11V
Maximum Dropout Voltage 0.64V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 15μA
Current - Supply (Maximum) 25μA
Control Features Enable, Low Battery Detection
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX882
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810765-MAX882CSA
Ultra Librarian 3D Model Ultra Librarian MAX882CSA CAD Model

Description

Maxim Integrated MAX882CSA Voltage Regulator

The MAX882CSA from Maxim Integrated is a highly efficient, low-dropout voltage regulator designed to deliver a fixed output with minimal power loss. This component is ideal for battery-powered devices where energy conservation is paramount. The MAX882CSA is encapsulated in an 8-pin SOIC package, providing a compact solution for space-constrained applications.

One of the key features of the MAX882CSA is its ability to maintain a stable output voltage despite variations in input voltage or load conditions. This makes it an excellent choice for providing a consistent power supply to sensitive electronic circuits. The device offers a fixed output voltage of 5V, which is a common requirement for many digital and analog circuits.

This voltage regulator boasts a low dropout voltage, which means it can continue to provide a regulated output even when the input voltage is very close to the output voltage. This characteristic is particularly useful in battery-operated devices where the input voltage can decline over time as the battery discharges. The MAX882CSA ensures that the device can operate for a longer period before the battery voltage falls below the level required for proper regulation.

The MAX882CSA also features thermal shutdown and current limit protections, safeguarding the device and the load from damage due to overheating or excessive current draw. These safety features contribute to the reliability and longevity of the regulator and the overall system it is a part of.

With its wide operating temperature range, the MAX882CSA can be deployed in various environments, from industrial settings with high temperatures to outdoor applications that may experience colder conditions. This versatility, combined with its low quiescent current, makes the MAX882CSA a versatile choice for designers looking for a robust voltage regulation solution.

In summary, the Maxim Integrated MAX882CSA voltage regulator is a highly reliable, efficient, and versatile component that provides a stable 5V output for a wide range of electronic applications. Its low dropout performance, built-in protection features, and compact SOIC packaging make it an excellent choice for engineers and designers working on power-sensitive and space-limited designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3596 $52.3152
28+ $3.5771 $100.1588
44+ $3.4654 $152.4776
60+ $3.3536 $201.2160
78+ $3.2418 $252.8604
104+ $2.9064 $302.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,610 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess