EN
  • EN
  • DE

MAX16042TP

Part No MAX16042TP
Manufacturer Maxim Integrated
Description Dual-/Triple-/Quad-Voltage, Capacitor-Adjustable, Sequencing/Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212278-MAX16042TP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16042TP CAD Model

Description

The MAX16042TP from Maxim Integrated is a compact, high-performance solution designed to monitor voltage levels and provide reset functionalities in a range of electronic applications. This precision voltage monitor and reset IC is an essential component for systems that require reliable operation and protection against undesirable voltage conditions.

Key Features

  • Voltage Monitoring: The MAX16042TP is capable of monitoring undervoltage and overvoltage conditions, ensuring that the system operates within safe voltage thresholds.
  • Programmable Reset Thresholds: Users can program the reset voltage thresholds to match specific requirements, providing a tailored solution for various applications.
  • Manual Reset: A manual reset input allows for an external trigger to initiate a system reset, offering additional control to the user.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it suitable for battery-operated and power-sensitive applications.
  • Compact Package: The MAX16042TP comes in a small, space-saving TQFN-EP package, ideal for applications where board space is at a premium.

Applications

The versatility of the MAX16042TP makes it an excellent choice for a variety of applications, including:

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Industrial Systems
  • Communication Infrastructure
  • Medical Devices

Technical Specifications

The MAX16042TP operates over a wide voltage range and has several key technical specifications that make it a robust solution for voltage monitoring and system reset needs:

  • Wide Operating Voltage Range
  • Adjustable Voltage Thresholds
  • Low Quiescent Current
  • High Accuracy Voltage Monitoring
  • Immunity to Short Voltage Transients

For detailed technical information, datasheets, and application notes, customers are encouraged to visit the Maxim Integrated website or contact their local sales representative.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess