MAX16059ATT31+T - Voltage Monitor with Manual Reset Input
The MAX16059ATT31+T from Maxim Integrated is a compact, highly precise voltage monitor with a manual reset input designed to maintain system integrity by monitoring the supply voltage of digital systems. This device is particularly suitable for applications where accurate voltage monitoring is critical for the performance and reliability of electronic systems, such as in computers, servers, portable/battery-powered devices, and industrial equipment.
Key Features
- Adjustable Voltage Threshold: The voltage threshold can be programmed externally, allowing for flexibility in different applications.
- Manual Reset Input: The manual reset input provides an additional layer of control, enabling the user to initiate a system reset independently of the voltage threshold condition.
- Low Power Consumption: With its low quiescent current, the MAX16059ATT31+T is optimized for battery-powered and portable applications where power efficiency is paramount.
- High Accuracy: The device offers a precision monitoring capability, ensuring that the system operates within its specified voltage range for enhanced reliability.
- Wide Operating Temperature Range: The MAX16059ATT31+T is designed to operate over a broad temperature range, making it suitable for harsh environments.
Product Specifications
Parameter
Value
Package/Case
TDFN-6
Operating Temperature
-40°C to +125°C
Supply Voltage Range
2.5V to 5.5V
Quiescent Current
4.5µA (typical)
The MAX16059ATT31+T is available in a small, 6-pin TDFN package, making it an ideal choice for space-constrained applications. Its tape and reel packaging (indicated by the "+T" suffix) facilitates automated assembly processes, thereby streamlining manufacturing and reducing production costs. Maxim Integrated's commitment to quality and reliability is evident in this voltage monitor's design and performance, ensuring that your systems operate with the highest level of security and stability.