EN
  • EN
  • DE

MAX1606EUA+T

Part No MAX1606EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.35A 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 28V
Output Current 350mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 139555-MAX1606EUA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1606EUA+T CAD Model

Description

The Maxim Integrated MAX1606EUA+T is a high-efficiency, compact, step-up DC-DC converter designed for applications requiring a regulated higher voltage from a lower voltage source. It is an ideal solution for portable devices, as it can operate from a single-cell lithium-ion battery or other low voltage sources, and provide a stable output voltage that can be adjusted by external resistors.

Key Features

  • Adjustable Output: The output voltage can be adjusted from 2.5V to 5.5V, accommodating a variety of design requirements.
  • High Efficiency: With efficiencies up to 96%, the device ensures extended battery life in portable applications.
  • Low Quiescent Current: The MAX1606EUA+T features a low quiescent current of only 28µA, making it suitable for battery-powered devices where power conservation is critical.
  • Small Package: Offered in an 8-pin µMAX package, the device is optimized for space-constrained applications.
  • No External Schottky Diode Required: The internal synchronous rectifier eliminates the need for an external Schottky diode, reducing component count and saving board space.
  • Wide Input Voltage Range: It operates from an input voltage as low as 1.2V, suitable for single-cell battery-powered devices.

Applications

The MAX1606EUA+T is versatile and can be used in a variety of electronic devices, including:

  • Portable Media Players
  • Handheld Computers and PDAs
  • Cellular Phones
  • Wireless Mice and Keyboards
  • GPS Receivers
  • Other Battery-Operated Devices

Technical Specifications

Parameter Value
Input Voltage (VIN) 1.2V to 5.5V
Output Voltage (VOUT) 2.5V to 5.5V (adjustable)
Output Current Up to 28mA @ 3.3VOUT with 1.8VIN
Package 8-pin µMAX
Operating Temperature -40°C to +85°C

The MAX1606EUA+T is a reliable and efficient choice for designers looking to maximize battery life while minimizing the footprint of their power supply design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess