EN
  • EN
  • DE

MAX1607ESA-C71055

Part No MAX1607ESA-C71055
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073345-MAX1607ESA-C71055
Ultra Librarian 3D Model Ultra Librarian MAX1607ESA-C71055 CAD Model

Description

The MAX1607ESA-C71055 is a high-performance, low-power, single-channel, thermal management solution from Maxim Integrated, designed to meet the stringent requirements of today's advanced electronic devices. This precision temperature sensor and fan controller is housed in a compact 8-pin SO package, making it ideal for space-constrained applications.

Key Features:

  • Accurate Temperature Sensing: The device offers precise temperature monitoring, ensuring optimal performance and preventing overheating in electronic systems.
  • Integrated Fan Controller: With its built-in fan controller, the MAX1607ESA-C71055 can manage fan speeds to provide efficient cooling, reducing acoustic noise and power consumption.
  • Programmable Settings: Users can program temperature thresholds and fan speed characteristics via external resistors, allowing for customized thermal management strategies.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with minimal power draw, contributing to the overall energy efficiency of the system.
  • Wide Operating Voltage Range: The MAX1607ESA-C71055 functions across a broad voltage range, accommodating various power supply specifications.
  • Robust Protection Features: The device includes several protection features such as overtemperature shutdown and fan fault detection to ensure system safety and reliability.

Applications:

The MAX1607ESA-C71055 is suitable for a diverse range of applications where temperature monitoring and fan control are critical. It is commonly used in:

  • Desktop and Laptop Computers
  • Servers and Networking Equipment
  • Telecommunications Hardware
  • Industrial Control Systems
  • Consumer Electronics

Technical Specifications:

Parameter Value
Package Type 8-pin SO
Temperature Accuracy ±3°C (max)
Voltage Range 3.0V to 5.5V
Operating Temperature -40°C to +125°C

With its combination of precision, flexibility, and reliability, the MAX1607ESA-C71055 from Maxim Integrated is an excellent choice for designers looking to implement effective thermal management solutions in their electronic products.

You May Also Be Interested in

Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V TO220AB
Lowest to $0.7675
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
Micron Technology Inc.
Lowest to $115.6717
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $191.0448
Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $26.0386

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess