EN
  • EN
  • DE

MAX160CPN+

Part No MAX160CPN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT UP COMPATIBLE 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 8
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 18-DIP (0.300", 7.62mm)
Manufacturer Device Package 18-PDIP
Win Source Part Number 142215-MAX160CPN+
Ultra Librarian 3D Model Ultra Librarian MAX160CPN+ CAD Model

Description

Maxim Integrated's MAX160CPN+ Overview

The MAX160CPN+ from Maxim Integrated is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that offers an excellent combination of speed, accuracy, and ease of use. Designed for applications requiring a high-speed data acquisition system, this ADC operates with a conversion time of just 1.6 microseconds, making it ideal for real-time signal processing tasks.

With its versatile 5V single supply voltage and a wide analog input range, the MAX160CPN+ is capable of digitizing signals from 0V to the reference voltage with no missing codes. The device features a 4.096V internal reference, but it can also accommodate an external reference to provide flexibility in setting the input range.

Key Features

  • High-Speed Conversion: The MAX160CPN+ boasts a fast 1.6µs conversion time, enabling rapid data acquisition.
  • Low Power Consumption: This ADC is designed for power-sensitive applications, with low power dissipation to ensure efficient operation.
  • Flexible Reference Options: Users can utilize the internal 4.096V reference voltage or connect an external reference to suit specific application needs.
  • Wide Input Range: The analog input range is 0V to the reference voltage, offering versatility in signal measurement.
  • Parallel Interface: The device includes a parallel interface for easy integration with microprocessors and digital systems.
  • DIP Package: The MAX160CPN+ comes in a 20-pin DIP (Dual In-line Package), facilitating easy insertion into standard sockets or breadboards for prototyping and testing.

Applications

The MAX160CPN+ is suitable for a wide array of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Process control
  • Robotics
  • Industrial automation

Whether you are developing a sophisticated medical device or a robust industrial control system, the MAX160CPN+ offers the precision and speed required for demanding applications. Its combination of features ensures that it remains a popular choice for designers looking for a reliable and efficient ADC solution.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.7564 $80.7564
2+ $78.2328 $156.4656
3+ $75.7091 $227.1273
4+ $73.1855 $292.7420
5+ $65.6146 $328.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,184 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess