EN
  • EN
  • DE

OPA2835IDGS

Part No OPA2835IDGS
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 10VSSOP / Voltage Feedback Amplifier 2 Circuit Differential, Rail-to-Rail 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Differential, Rail-to-Rail
Slew Rate 160V/µs
Gain Bandwidth Product 31 MHz
-3db Bandwidth 3.1 MHz
Current - Input Bias 200 nA
Voltage - Input Offset 100 µV
Current - Supply 250µA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number OPA2835
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357571-OPA2835IDGS
Ultra Librarian 3D Model Ultra Librarian OPA2835IDGS CAD Model

Description

The OPA2835IDGS from Texas Instruments is a high-performance, dual-channel operational amplifier designed for a wide range of applications. This device offers a perfect blend of speed and precision, making it an ideal choice for high-speed signal conditioning, active filtering, and data acquisition systems.

Key Features

  • Wide Bandwidth: The OPA2835IDGS boasts a wide bandwidth of 230MHz, providing fast response times and ensuring the accurate processing of high-frequency signals.
  • Low Distortion: With its low harmonic distortion, this operational amplifier ensures signal integrity, making it suitable for high-fidelity audio applications and precision measurement equipment.
  • High Output Drive: Capable of delivering a high output current, the OPA2835IDGS can drive a variety of loads, including ADCs and DACs, without significant performance degradation.
  • Dual Supply Operation: It operates on a dual supply voltage ranging from ±2.5V to ±5.5V, allowing for flexible integration into both bipolar and single-supply systems.
  • Power Efficiency: The device features a low quiescent current, which minimizes power consumption and makes it suitable for power-sensitive applications.

Applications

The OPA2835IDGS is versatile and can be used in various applications, including:

  • Professional Audio Equipment
  • Video and Imaging Systems
  • Test and Measurement Instruments
  • Active Filters and ADC/DAC Buffering
  • Wireless Infrastructure

Package and Quality

The Texas Instruments OPA2835IDGS comes in a compact VSSOP-8 (Very-Thin Shrink Small Outline Package) package, which is ideal for space-constrained applications. Its small form factor does not compromise its performance or reliability. Manufactured under Texas Instruments' stringent quality control standards, this operational amplifier ensures consistent performance and durability for critical applications.

Whether you are designing a sophisticated audio system, a high-speed data acquisition platform, or any application requiring a high-performance operational amplifier, the OPA2835IDGS from Texas Instruments is a reliable and efficient solution that delivers exceptional performance.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1979 $50.3853
15+ $6.7423 $101.1345
24+ $6.5145 $156.3480
34+ $6.0590 $206.0060
43+ $5.8312 $250.7416
54+ $5.6034 $302.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,440 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess