EN
  • EN
  • DE

MIC5205-3.2YM5

Part No MIC5205-3.2YM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Low-Noise LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222671-MIC5205-3.2YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5205-3.2YM5 CAD Model

Description

The MIC5205-3.2YM5 is a 150mA Low-Dropout (LDO) Regulator manufactured by Micrel (now Microchip Technology). It's designed to provide a stable and accurate 3.2V output voltage while consuming very little quiescent current. Its low dropout voltage allows it to operate efficiently even when the input voltage is only slightly higher than the output voltage. It's commonly used in portable devices and battery-powered applications where efficiency and size are critical.

Applications:

  • Cellular Phones
  • Cordless Phones
  • PDAs and Handheld Computers
  • Battery-Powered Equipment
  • Post-Regulation for Switching Supplies

Features:

  • Fixed Output Voltage: 3.2V
  • Low Dropout Voltage: 165mV at 150mA
  • Low Quiescent Current: 38μA typical
  • High Output Accuracy: ±2% over temperature
  • Stable with Ceramic Output Capacitors
  • Current Limiting Protection
  • Thermal Shutdown Protection
  • 5-Pin SOT-23 Package

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Stable Output Voltage: High accuracy ensures reliable operation of powered devices.
  • Efficient Operation: Low dropout voltage reduces power dissipation.
  • Small Size: Compact SOT-23 package minimizes board space.
  • Robust Protection: Current limiting and thermal shutdown protect the regulator and load.

Additional Details:

The MIC5205-3.2YM5 is designed to be stable with small ceramic output capacitors, which are commonly used in modern electronic devices. This allows for a smaller and more compact overall design. The low dropout voltage allows the regulator to continue providing a stable output voltage even as the battery voltage decreases. The internal current limiting and thermal shutdown features protect the regulator from damage due to overloads or short circuits. The 5-Pin SOT-23 package is a small surface-mount package that is easy to integrate into PCB designs. Always refer to the datasheet for detailed electrical characteristics, application notes, and package dimensions. Careful attention to layout and decoupling is recommended to minimize noise and ensure stable operation.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6553 $61.2424
19+ $6.2820 $119.3580
29+ $6.0857 $176.4853
40+ $5.8893 $235.5720
51+ $5.6930 $290.3430
68+ $5.1039 $347.0652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess