EN
  • EN
  • DE

MAX16126TCA+

Part No MAX16126TCA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Load Dump and Reverse-Voltage Protection Circuit / IC LOAD DUMP REV V PROT 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Applications Load Dump, Voltage Protection
Supply Current 224μA
Supply Voltage (V) 3V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFQFN Exposed Pad
Supplier Device Package 12-TQFN (3x3)
Family Part Number MAX16126
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 701735-MAX16126TCA+
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX16126T
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16126TCA+ CAD Model

Description

MAX16126TCA+ Image

The MAX16126TCA+ from Maxim Integrated is a robust, high-performance power management integrated circuit designed to enhance the reliability and efficiency of electronic systems. This compact, precision device is engineered to protect sensitive electronic components against detrimental voltage transients, overvoltage, undervoltage, and reverse voltage conditions that can lead to system failures.

Key Features

  • Voltage Protection: The device offers comprehensive protection against overvoltage and undervoltage conditions, ensuring stable operation of the system under various power scenarios.
  • Transient Suppression: The MAX16126TCA+ is capable of suppressing voltage transients, including those caused by hot-swapping and other abrupt changes in power supply.
  • Reverse Voltage Protection: With its built-in reverse voltage protection, it prevents damage to the system in case of incorrect power supply connections.
  • Compact Design: Encased in a TQFN-EP package, it provides a space-efficient solution suitable for high-density circuit designs.
  • Wide Operating Temperature Range: The device operates reliably across a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The MAX16126TCA+ is ideal for use in various applications where power supply stability and protection are critical. These include:

  • Automotive systems
  • Industrial control units
  • Telecommunication equipment
  • Portable and battery-powered devices

Technical Specifications

Parameter Value
Package/Case TQFN-EP
Operating Temperature -40°C to +125°C
Input Voltage Range Specific to product datasheet

For detailed technical specifications, refer to the MAX16126TCA+ datasheet provided by Maxim Integrated.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess