EN
  • EN
  • DE

MAX161CCWI

Part No MAX161CCWI
Manufacturer Maxim Integrated
Description CMOS 8-Bit 8Channel Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212292-MAX161CCWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX161CCWI CAD Model

Description

The MAX161CCWI is a high-performance, 12-bit data acquisition system from Maxim Integrated that combines an 8-channel multiplexer, high-bandwidth track/hold, and serial interface with high conversion speed and ultra-low power consumption. This integrated circuit is designed to be an ideal solution for battery-powered and data-logging applications where efficient power management and compact design are critical.

Key Features

  • High Precision: The device offers a 12-bit resolution which ensures accurate and precise data conversion, making it suitable for sensitive measurement applications.
  • 8-Channel Multiplexer: With an integrated 8-channel multiplexer, the MAX161CCWI can handle multiple input signals, allowing for versatility in monitoring various sensors or signals simultaneously.
  • Low Power Consumption: The device is designed for power-sensitive applications, with low power requirements that extend the battery life of portable devices.
  • High Conversion Speed: Fast data acquisition is possible thanks to the device's high conversion speed, facilitating real-time data processing and analysis.
  • Serial Interface: The inclusion of a serial interface simplifies the system design by allowing easy communication with microcontrollers and other digital systems.
  • Wide Operating Temperature Range: The MAX161CCWI is robust and reliable, capable of operating across a broad temperature range, which is essential for industrial and outdoor applications.

Applications

The MAX161CCWI is versatile and can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Data Logging Systems
  • Industrial Control Systems
  • Medical Devices
  • Battery-Powered Devices

Technical Specifications

The device comes in a 28-pin Wide SO package and operates over the -40°C to +85°C temperature range, ensuring reliable performance in diverse environments. The combination of high precision, low power, and ease of integration makes the MAX161CCWI a top choice for engineers and designers looking to enhance the performance of their data acquisition systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess