EN
  • EN
  • DE

BC847BT/A2

Part No BC847BT/A2
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT323
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744735-BC847BT/A2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC847BT/A2 CAD Model

Description

The NXP BC847BT/A2 is a high-quality, surface-mount NPN Bipolar Junction Transistor (BJT) that is a crucial component in a wide range of electronic applications. Known for its reliability and efficiency, this transistor is designed to meet the needs of modern compact electronic circuits.

Key Features

  • Package: The BC847BT/A2 comes in a small SOT-23 plastic package, which is ideal for automated surface-mount assembly processes and helps in saving board space.
  • Configuration: This product features a series connection of two transistors, allowing for flexibility in circuit designs.
  • High Current Gain: With a high current gain bandwidth product, this transistor can effectively amplify electrical signals, making it suitable for amplification applications.
  • Low Voltage Operation: The BC847BT/A2 operates at low voltages, making it compatible with today's low voltage applications and helping to reduce overall power consumption.

Applications

The NXP BC847BT/A2 is versatile and can be used in various applications such as:

  • General-purpose switching and amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing in consumer electronics
  • Power management in portable devices

Specifications

Parameter Value
Collector-Emitter Voltage (Vceo) 45V
Collector Current (Ic) 100mA
DC Current Gain (hFE) 200 to 450
Transition Frequency (fT) 100MHz

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the BC847BT/A2 is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess