EN
  • EN
  • DE

MAX1621EEE

Part No MAX1621EEE
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LCD BIAS SUPP DGTL ADJ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LCD Display PMIC 16-QSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX1621
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881138-MAX1621EEE
Ultra Librarian 3D Model Ultra Librarian MAX1621EEE CAD Model

Description

Maxim Integrated MAX1621EEE Step-Down Controller Overview

The Maxim Integrated MAX1621EEE is a high-efficiency, synchronous step-down controller designed for voltage regulation in a wide range of electronic applications. This advanced component is engineered to provide precise control over power conversion processes, ensuring optimal performance in systems that require a reliable and efficient power supply.

Key Features

  • Voltage Regulation: The MAX1621EEE offers excellent voltage regulation capabilities, maintaining stable output even under varying load conditions.
  • High Efficiency: With synchronous rectification and its advanced design, the device achieves high conversion efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Adjustable Output: Users can set the output voltage through external resistors, allowing for a high degree of flexibility to meet specific application requirements.
  • Protection Features: The device includes built-in overcurrent protection, thermal shutdown, and undervoltage lockout, safeguarding the system against a range of potential issues.
  • Frequency Synchronization: The MAX1621EEE can synchronize its switching frequency to an external clock, which helps to reduce electromagnetic interference (EMI) and allows for noise-sensitive applications.

Applications

The MAX1621EEE is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices
  • Servers and data centers
  • Portable and battery-powered devices
  • Industrial control systems

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources.
  • Package Type: The MAX1621EEE comes in a QSOP-16 package, which is compact and suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate within a specified temperature range, ensuring stability and performance in diverse environments.

The Maxim Integrated MAX1621EEE step-down controller is a versatile solution for power management, combining efficiency, precision, and robust protection features. Its adaptability makes it an excellent choice for designers looking to optimize power conversion in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess