MAX1631AEAI+T: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers
The MAX1631AEAI+T from Maxim Integrated is a versatile and efficient power management integrated circuit (IC) designed to cater specifically to the power supply requirements of notebook computers. This advanced IC is capable of providing a complete power supply solution by driving up to four synchronous-rectified buck regulators with high efficiency.
Key Features:
- Multiple Outputs: The device features four main outputs that are precisely regulated to power the CPU, graphics, memory, and system chipset.
- High Efficiency: With its synchronous-rectified buck topology, the MAX1631AEAI+T achieves high conversion efficiency, which is crucial for extending battery life in portable applications.
- Adjustable Output Voltage: The output voltages are adjustable, providing design flexibility to match the specific needs of various system components.
- Power-Saving Modes: It incorporates power-saving modes that reduce power consumption during light-load conditions, further enhancing battery performance.
- Comprehensive Protection: The device includes overvoltage, undervoltage, and overcurrent protection to safeguard the system against potential power-related anomalies.
Applications:
The MAX1631AEAI+T is ideal for use in notebook computers but is also suitable for other compact and battery-powered devices where efficient power management is critical. Its versatile nature allows it to be used in a variety of applications that require multiple regulated voltages and high efficiency.
Technical Specifications:
- Package: 28-SSOP (0.209", 5.30mm Width)
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Lead Free Status / RoHS Status: Lead free / RoHS Compliant
The MAX1631AEAI+T is an excellent choice for designers looking to create a robust power management system for notebook computers. By integrating multiple power controllers into a single IC, it simplifies the design process, reduces the component count, and contributes to a more compact and reliable end product.