EN
  • EN
  • DE

MAX1632EAI-TG74

Part No MAX1632EAI-TG74
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701759-MAX1632EAI-TG74
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1632EAI-TG74 CAD Model

Description

The MAX1632EAI-TG74 is a high-performance, step-down, switch-mode power-supply (SMPS) controller from Maxim Integrated, designed to cater to a wide array of voltage regulation requirements in modern electronic applications. This device is optimized to provide efficient power conversion and management, making it an ideal choice for systems that require reliable and consistent power delivery.

Key Features

  • Wide Input Voltage Range: The device supports an extensive input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • High-Efficiency Operation: The MAX1632EAI-TG74 is engineered for high-efficiency power conversion, which helps in reducing heat generation and increasing the reliability of the system it powers.
  • Adjustable Output Voltage: It offers the flexibility to adjust the output voltage as per the requirement of the application, providing precise power regulation.
  • Integrated Protection Features: The controller includes built-in protection mechanisms such as over-temperature shutdown, over-current protection, and under-voltage lockout, ensuring the safety and longevity of both the power supply and the load.
  • Compact Package: The device comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The MAX1632EAI-TG74 is suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing devices and peripherals
  • Industrial control systems

Technical Specifications

Parameter Value
Input Voltage (min) Specified by Manufacturer
Input Voltage (max) Specified by Manufacturer
Output Voltage (adjustable) Specified by Manufacturer
Package/Case Specified by Manufacturer
Operating Temperature Specified by Manufacturer

For detailed technical specifications, please refer to the MAX1632EAI-TG74 datasheet provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess