EN
  • EN
  • DE

MAX1634EAI+T

Part No MAX1634EAI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 330kHz 28-Pin SSOP T/R / IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 4.2 V ~ 30 V
Frequency - Switching 200kHz ~ 300kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Reset, Sequencing
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785441-MAX1634EAI+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1634
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX1634EAI+T CAD Model

Description

Maxim Integrated's MAX1634EAI+T: High-Efficiency, Step-Down DC-DC Converter

The MAX1634EAI+T is a versatile and powerful step-down DC-DC converter from Maxim Integrated, designed to deliver high-efficiency power conversion for a wide range of applications. This compact and efficient module is an ideal solution for portable devices, telecommunications, and distributed power systems, where space is at a premium and energy efficiency is crucial.

Featuring a wide input voltage range of 5.5V to 28V, the MAX1634EAI+T can handle a variety of power sources, making it suitable for both battery-powered and line-powered systems. The device is capable of providing an adjustable output voltage from 1.25V up to 5.5V, allowing designers to tailor the output to the specific needs of their application.

One of the key features of the MAX1634EAI+T is its high efficiency, which can reach up to 95%. This is achieved through the use of a synchronous rectification technique, which minimizes power loss during the conversion process. Additionally, the converter operates at a high switching frequency of up to 200kHz, enabling the use of small, low-cost external components such as inductors and capacitors, thus reducing the overall solution size and cost.

The device also includes a range of built-in protection features to ensure reliable operation under various conditions. These include over-temperature protection, over-current protection, and a thermal shutdown mechanism. Furthermore, the MAX1634EAI+T offers a low quiescent current, which is particularly beneficial for battery-powered applications where extending battery life is critical.

Available in a 28-pin SSOP package, the MAX1634EAI+T is designed for easy integration into existing designs. Its compact form factor, combined with its robust feature set, makes it an excellent choice for engineers looking for a high-performance power management solution.

Overall, the Maxim Integrated MAX1634EAI+T step-down converter is a reliable and efficient choice for any application requiring a compact, high-efficiency power conversion solution. Its versatility and high performance make it a valuable component in the design of modern electronic devices.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess