EN
  • EN
  • DE

MAX1637EEE

Part No MAX1637EEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP / Miniature, Low-Voltage, Precision Step-Down Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.15V ~ 5.5V
Frequency - Switching 200kHz ~ 300kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series MAX1637
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810515-MAX1637EEE
Ultra Librarian 3D Model Ultra Librarian MAX1637EEE CAD Model

Description

Maxim Integrated MAX1637EEE Product Overview

The MAX1637EEE from Maxim Integrated is a high-performance, advanced system monitoring and control IC, designed to optimize the performance and reliability of PCs and portable devices. With its precision voltage monitoring and powerful control features, the MAX1637EEE is an ideal choice for managing the power requirements of sophisticated electronic systems.

Key Features

  • Accurate Power Supply Monitoring: This device provides precise monitoring of multiple supply voltages, ensuring that all system voltages remain within specified limits. This feature is critical for the stable operation of sensitive electronic components.
  • Dynamic Voltage Management: The MAX1637EEE supports dynamic voltage management, allowing it to adjust core CPU voltages on the fly in response to varying loads. This helps in reducing power consumption and heat dissipation, thereby extending the life of the CPU and associated components.
  • Flexible Fan Control: It includes fan control circuitry that can adjust fan speed based on temperature, reducing acoustic noise and power consumption when full cooling is not required.
  • Programmable Settings: A variety of programmable settings are available through its serial interface, enabling custom configurations tailored to specific system requirements.
  • Thermal Management: The MAX1637EEE features onboard temperature sensors that can trigger protective actions if critical temperature thresholds are exceeded, safeguarding the system from thermal damage.

Applications

The versatility of the MAX1637EEE makes it suitable for a wide range of applications, including:

  • Notebook Computers
  • Desktop PCs
  • Servers
  • Telecommunications Equipment
  • Embedded Systems

With its compact size, the MAX1637EEE is available in a QSOP-16 package, making it easy to integrate into various designs without taking up significant space on the PCB.

Conclusion

The Maxim Integrated MAX1637EEE is a comprehensive solution for system monitoring and control, delivering enhanced performance, efficiency, and reliability. Its robust feature set and adaptability make it a top choice for designers looking to create advanced power management systems in their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7142 $61.7136
19+ $6.3296 $120.2624
29+ $6.1318 $177.8222
39+ $5.9341 $231.4299
51+ $5.7362 $292.5462
68+ $5.1428 $349.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess