EN
  • EN
  • DE

MAX163CCNG

Part No MAX163CCNG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT ADC WITH T/H / 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog -11.4V ~ -15.75V, 4.75V ~ 5.25V
Voltage - Supply, Digital -11.4V ~ -15.75V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Standard Package 11 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629616-MAX163CCNG
Ultra Librarian 3D Model Ultra Librarian MAX163CCNG CAD Model

Description

Maxim Integrated's MAX163CCNG: High-Speed, Low-Power, 8-Bit A/D Converter

The MAX163CCNG, from the renowned semiconductor manufacturer Maxim Integrated, is a high-performance, 8-bit analog-to-digital converter (ADC) designed to deliver exceptional speed and accuracy while maintaining low power consumption. This integrated circuit is ideal for a wide range of applications, from industrial control systems to medical instruments, where precise digital representation of analog signals is crucial.

Key Features

  • High-Speed Conversion: The MAX163CCNG offers a fast conversion time, making it suitable for high-speed data acquisition and real-time processing applications.
  • Low Power Consumption: Engineered for efficiency, this ADC operates with minimal power, which is essential for battery-operated devices and power-sensitive applications.
  • Integrated Sample/Hold Function: With an on-chip sample/hold function, the MAX163CCNG captures analog signals at a precise moment, ensuring accurate conversions without the need for external components.
  • Easy Interface: The device features a simple parallel interface that allows for straightforward connectivity with microcontrollers and digital systems.
  • Wide Operating Range: It operates over a broad temperature range, ensuring reliability and performance even in extreme conditions.

Product Specifications

The MAX163CCNG is packaged in a 24-pin DIP (Dual In-line Package), providing a robust and easy-to-handle component for PCB mounting. Its analog input range is compatible with industry standards, and it has a flexible reference voltage input, which allows for adjustable resolution and dynamic range.

Applications

Thanks to its high-speed operation and low power draw, the MAX163CCNG is suitable for a diverse array of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical monitoring devices
  • Industrial process control
  • Robotics

Maxim Integrated's commitment to quality and performance is evident in the MAX163CCNG ADC, making it a top choice for engineers and designers who require reliable and precise analog-to-digital conversion for their sophisticated electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess