EN
  • EN
  • DE

MAX1641EEE

Part No MAX1641EEE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Adjustable-Output, Switch-Mode Current Sources with Synchronous Rectifier | IC CTRLR CPU PWR STPDWN 16-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Current - Charging Constant - Programmable
Voltage - Supply (Maximum) 26V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX1641
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212307-MAX1641EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1641EEE CAD Model

Description

The MAX1641EEE from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC controller designed to deliver precise voltage regulation and a high degree of flexibility, making it an ideal choice for a wide range of applications. This advanced controller is engineered to drive external N-channel MOSFETs and is capable of handling input voltages from 5.5V to 28V, which makes it suitable for systems operating on standard 12V or 24V rails.

Key Features

  • Extended Input Voltage Range: With an operating range of 5.5V to 28V, the MAX1641EEE is versatile enough to be used in various industrial and commercial applications.
  • High Efficiency: The synchronous rectification feature ensures high efficiency, which is critical for reducing heat and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of flexibility to meet the needs of specific circuit designs.
  • Flexible Operation Modes: The device can operate in fixed-frequency PWM mode or skip-cycle mode, providing a balance between efficiency and noise reduction.
  • Protection Features: It includes overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard the system under extreme conditions.

Applications

The MAX1641EEE is well-suited for a variety of applications where efficient power conversion and regulation are required. These include:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Portable computers and peripherals
  • Industrial power systems
  • Automotive electronics

With its robust feature set and flexible design options, the MAX1641EEE is a powerful component for any power management solution. Whether you are designing a new system or upgrading an existing one, this DC-DC controller from Maxim Integrated offers the performance and reliability needed to meet the demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 474 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess