EN
  • EN
  • DE

MAX16520GFB+

Part No MAX16520GFB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CONTROLLER SMD / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX16520
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 701769-MAX16520GFB+
Ultra Librarian 3D Model Ultra Librarian MAX16520GFB+ CAD Model

Description

Maxim Integrated's MAX16520GFB+ Overview

The MAX16520GFB+ is a high-performance, dual-phase, synchronous step-down controller from Maxim Integrated, designed to deliver precise voltage regulation and high efficiency for advanced microprocessors, FPGAs, and other digital ICs. This versatile controller is engineered to meet the stringent power requirements of modern applications with its wide input voltage range and dual outputs, making it an ideal solution for powering a variety of electronic devices.

Key Features

  • Dual-Phase Operation: The MAX16520GFB+ operates in a dual-phase configuration, which helps in reducing the size of the output inductors and capacitors, leading to a more compact power supply design.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 14V, the MAX16520GFB+ can accommodate a variety of power sources, making it highly versatile for different system architectures.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to power a wide range of devices requiring different voltage levels.
  • High Efficiency: By utilizing synchronous rectification and advanced control techniques, the MAX16520GFB+ achieves high efficiency, which is critical for reducing power loss and heat dissipation in high-performance systems.
  • Integrated MOSFET Drivers: The controller includes integrated high-side and low-side MOSFET drivers, which simplifies the design and reduces external component count.
  • Protection Features: The device offers comprehensive protection features, including overcurrent protection, undervoltage lockout, and thermal shutdown to ensure reliable operation under adverse conditions.
  • Compact Package: Housed in a compact 24-pin TQFN package, the MAX16520GFB+ saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX16520GFB+ is designed to address the needs of a wide array of applications that require stable and efficient power delivery. Its robust feature set makes it an excellent choice for powering CPUs, GPUs, DDR memory, and other high-performance digital cores in computing, networking, and telecommunication systems. Additionally, it is well-suited for industrial and automotive applications where reliable power management is critical.

With its combination of dual-phase operation, wide input voltage range, and high efficiency, the MAX16520GFB+ from Maxim Integrated stands out as a powerful and flexible solution for complex power supply designs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3234 $58.5574
27+ $4.3682 $117.9414
41+ $4.2319 $173.5079
57+ $4.0956 $233.4492
73+ $3.9593 $289.0289
98+ $3.5493 $347.8314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess