EN
  • EN
  • DE

MIC5305-2.9BD5-TR

Part No MIC5305-2.9BD5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.9V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.9V
Voltage Dropout (Maximum) 0.85V @ 150mA
Output Current 150mA
Operating Supply Current 150μA
PSRR 85dB ~ 65dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 788718-MIC5305-2.9BD5-TR
Popularity Medium
Supply and Demand Status Limited
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5305-2.9BD5-TR CAD Model

Description

MIC5305-2.9BD5-TR: High-Performance Low-Dropout Regulator

The MIC5305-2.9BD5-TR is a cutting-edge, low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 2.9V with high accuracy. This regulator is an ideal solution for providing stable voltage to sensitive electronic components in a variety of applications, ranging from battery-powered devices to automotive electronics.

With its tiny 5-pin TSOT-23 package, the MIC5305-2.9BD5-TR is engineered for space-constrained applications, ensuring a minimal footprint on the circuit board while providing a robust power management solution. Its low dropout voltage allows for efficient operation, even when the supply voltage is very close to the output voltage, making it an excellent choice for systems with tight power budgets.

Key Features:

  • High Output Accuracy: The MIC5305-2.9BD5-TR provides a precise output voltage, which is critical for powering sensitive digital circuits that require a stable power supply.
  • Low Dropout: The LDO's low dropout performance ensures efficient operation, making it suitable for applications with minimal voltage difference between the input and output.
  • High Current Capability: This component can deliver up to 150mA of continuous output current, meeting the needs of a wide range of applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation under varying conditions.
  • Current Limiting: In-built current limiting prevents damage to the regulator during fault conditions, such as output short circuits.
  • Stable with Ceramic Capacitors: The MIC5305-2.9BD5-TR is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other capacitor types.

The MIC5305-2.9BD5-TR is available in a tape and reel format (denoted by the 'TR' suffix), facilitating automated manufacturing processes. This LDO voltage regulator is a testament to Microchip Technology's commitment to providing high-quality power management solutions that cater to the evolving needs of modern electronic systems.

Whether you are designing a portable device, a wearable, or a sophisticated automotive system, the MIC5305-2.9BD5-TR offers the performance and reliability necessary to maintain stable system operation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess