EN
  • EN
  • DE

UPC78L12T-E1

Part No UPC78L12T-E1
Manufacturer NEC
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391051-UPC78L12T-E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC78L12T-E1 CAD Model

Description

The UPC78L12T-E1 is a three-terminal positive voltage regulator from Renesas Electronics (formerly NEC). This series of regulators are designed to provide a stable and accurate output voltage for a variety of applications. The UPC78L12T-E1 specifically provides a fixed output voltage of 12V with a low dropout voltage and a maximum output current of 100mA.

Applications

  • Power supply for small electronic devices: Commonly used in applications where a stable 12V supply is needed for microcontrollers, sensors, or other low-power components.
  • Voltage regulation in battery-powered systems: Helps to maintain a constant voltage supply despite variations in battery voltage, ensuring consistent performance.
  • Post-regulation for switching power supplies: Can be used to further filter and stabilize the output of a switching power supply.
  • Linear regulator for noise-sensitive applications: Provides a clean and stable voltage source, minimizing noise and ripple.
  • Simple on-card regulation: Offers a convenient way to provide a regulated 12V supply directly on a printed circuit board (PCB).

Features

  • Fixed 12V Output Voltage: Provides a precise and stable 12V output.
  • Output Current up to 100mA: Suitable for low to medium current applications.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the connected load from damage in case of a short circuit.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing overheating.
  • No External Components Required: Simplifies the design and reduces the overall cost.
  • Compact Package: Typically available in a small TO-92 package for easy integration into space-constrained applications.

Benefits

  • Stable and Accurate Voltage Supply: Ensures reliable operation of connected devices by providing a consistent 12V output.
  • Protection against Overload and Short Circuits: Increases the reliability and longevity of the system by preventing damage from electrical faults.
  • Simplified Design: Reduces the design effort and component count, saving time and cost.
  • Compact Size: Enables integration into small and portable devices.
  • Improved System Performance: Minimizes noise and ripple, leading to better performance in sensitive applications.

Additional Details

The UPC78L12T-E1 requires a minimum input voltage slightly above 12V to operate correctly. The dropout voltage is typically around 2V. It is important to consider thermal management, especially at higher input voltages and output currents. A small heatsink might be necessary to prevent overheating. The device is typically available in a TO-92 package, which is easy to solder and mount on a PCB. Consult the datasheet for detailed electrical characteristics, thermal considerations, and application guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess