EN
  • EN
  • DE

LTC1504ACS8#TRPBF

Part No LTC1504ACS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.265V
Maximum Output Voltage 10V
Output Current 500mA
Frequency - Switching 200kHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060779-LTC1504ACS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1504ACS8#TRPBF CAD Model

Description

Product Overview

The LTC1504ACS8#TRPBF is a sophisticated and high-performance step-down switching regulator designed and manufactured by Linear Technology. It is engineered to deliver efficiency and reliability for a wide range of applications requiring voltage regulation. This product is an ideal choice for designers looking for a compact, efficient power management solution.

Key Features

  • High Efficiency: The LTC1504ACS8#TRPBF boasts a high efficiency rate, which reduces power loss and heat generation, ensuring that the system remains cool even under heavy loads.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage range, which provides flexibility for various design requirements and ensures compatibility with different ICs and systems.
  • Stable Operation: With built-in stability features, the LTC1504ACS8#TRPBF guarantees consistent performance over a range of conditions, including variations in input voltage and load.
  • Low Dropout Operation: It is capable of low dropout operation, which means it can continue to regulate the output voltage even when the input voltage is very close to the output voltage, making it extremely useful for battery-powered applications.
  • Compact Size: The device comes in a small 8-lead SOIC package, making it a space-saving solution for designs where PCB real estate is at a premium.

Applications

The LTC1504ACS8#TRPBF is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Power Supply Modules

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1504ACS8#TRPBF is no exception. It is designed to meet stringent quality standards, ensuring reliable operation in demanding environments. The device is also available in tape and reel packaging, denoted by the 'TR' in the part number, which facilitates automated pick-and-place manufacturing processes, thereby enhancing production efficiency.

Conclusion

In summary, the LTC1504ACS8#TRPBF from Linear Technology is a versatile and efficient solution for your voltage regulation needs. Its high efficiency, adjustable output, stability, and compact form factor make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.0129 $112.0258
3+ $45.9598 $137.8794
4+ $44.5229 $178.0916
6+ $43.0873 $258.5238
7+ $41.6505 $291.5535
10+ $37.3423 $373.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess