EN
  • EN
  • DE

MIC2130-4YML-TR

Part No MIC2130-4YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Voltage Mode PWM Controller 0.7V to 34V 15A 440kHz Automotive 16-Pin QFN EP T/R / IC REG CTRLR BUCK 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 8 V ~ 40 V
Frequency - Switching 400kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-VQFN Exposed Pad, 16-MLF
Manufacturer Package 16-MLF (4x4)
Win Source Part Number 788462-MIC2130-4YML-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC2130
Introduction Date September 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2130-4YML-TR CAD Model

Description

Product Overview: MIC2130-4YML-TR

The MIC2130-4YML-TR is a high-performance, adaptive on-time step-down (buck) regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power management integrated circuit (PMIC) is designed to deliver a continuous output current of up to 3A with excellent power efficiency and thermal performance, making it an ideal choice for a wide range of applications.

Key Features

  • Input Voltage Range: The MIC2130 operates with an input voltage range of 4.5V to 19V, which makes it versatile for use in various systems powered from different voltage rails.
  • Output Voltage: The output voltage is adjustable from 0.8V to 5.5V, allowing for flexibility in powering a variety of low-voltage circuits.
  • High Efficiency: With its adaptive on-time control architecture, the MIC2130-4YML-TR achieves high efficiency across a wide range of load conditions, reducing power loss and improving system reliability.
  • Thermal Management: The device is packaged in a space-saving 10-pin 3x3mm MLF® package that enhances thermal performance and is suitable for compact PCB layouts.
  • Protection Features: It includes a comprehensive set of protection features such as under-voltage lockout (UVLO), thermal shutdown, and over-current protection, ensuring the safety and longevity of the end application.
  • Frequency Synchronization: The MIC2130-4YML-TR supports external clock synchronization, allowing for reduced system noise and the ability to manage electromagnetic interference (EMI) in sensitive applications.

Applications

The MIC2130-4YML-TR is well-suited for a variety of applications that require efficient power conversion, including but not limited to:

  • Consumer Electronics
  • Networking and Telecommunications Equipment
  • Industrial Systems
  • Point-of-Load Applications

With its robust feature set and Microchip's commitment to quality, the MIC2130-4YML-TR is a reliable choice for designers looking to optimize their power management solutions. Whether it's for portable devices or stationary industrial systems, this regulator offers a compact, efficient, and versatile solution for your power supply needs.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess