EN
  • EN
  • DE

MAX1658ESA+

Part No MAX1658ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.35A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 16V
Dropout Voltage-Max 1.5V @ 350mA
Output Current 350mA
Operating Supply Current 60μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 1.25 V to 16 V
Voltage - Dropout (Typical) 0.65V @ 350mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021183-MAX1658ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1658ESA+ CAD Model

Description

The MAX1658ESA+ from Maxim Integrated is a high-efficiency, low-dropout, step-down voltage regulator designed for a variety of applications requiring precise voltage control and power efficiency. This compact, surface-mount device is housed in an 8-pin SOIC package, making it an excellent choice for space-constrained designs.

Key Features

  • Adjustable Output Voltage: The MAX1658ESA+ offers an adjustable output voltage range, allowing designers to tailor the voltage to meet specific requirements of their application.
  • High Efficiency: With its advanced design, this voltage regulator provides high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Low Dropout: The low dropout feature ensures that the regulator maintains a stable output voltage even when the input voltage is very close to the output voltage, which is essential for battery-powered devices.
  • Thermal Protection: Integrated thermal protection automatically shuts down the regulator to prevent damage from overheating, enhancing the long-term durability of the product.
  • Current Limiting: The built-in current-limiting function protects the device and the load from damage due to excessive current conditions.

Applications

The MAX1658ESA+ is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Notebook computers
  • Cellular phones
  • PDAs and handheld devices
  • Low-voltage logic supplies

Technical Specifications

  • Package: 8-SOIC
  • Input Voltage Range: 2.5V to 11V
  • Output Voltage Range: Adjustable
  • Maximum Output Current: Up to 500mA
  • Operating Temperature: -40°C to +85°C

In summary, the MAX1658ESA+ from Maxim Integrated is a highly adaptable and efficient solution for voltage regulation in a variety of electronic devices. Its combination of features such as adjustable output voltage, high efficiency, low dropout, thermal protection, and current limiting make it a robust choice for designers looking to optimize their power management systems.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0382 $50.1910
13+ $8.2365 $107.0745
19+ $7.9791 $151.6029
26+ $7.7217 $200.7642
34+ $7.4643 $253.7862
45+ $6.6922 $301.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess