The MAX165ACWN from Maxim Integrated is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that offers a perfect blend of speed and precision for a wide range of applications. Packaged in a compact, 18-pin SOIC narrow body, this versatile ADC is designed to operate with a single +5V power supply, making it an ideal choice for many electronic systems.
Key Features
- Resolution: The device boasts an 8-bit resolution, providing sufficient granularity for many control and measurement tasks.
- Conversion Rate: With a fast conversion time, the MAX165ACWN can handle up to 1.25 million samples per second, making it suitable for high-speed data acquisition.
- Single +5V Supply: The ADC operates on a single +5V power supply, simplifying power management in embedded systems.
- Low Power Consumption: It is designed for power-sensitive applications, consuming minimal power to extend the life of battery-operated devices.
- Input Range: The analog input range is 0V to VREF, with VREF being adjustable up to the +5V supply voltage, providing flexibility in various applications.
- Digital Interface: The device features a 3-state output buffer that interfaces directly with 8-bit µPs and µCs.
- Compact Packaging: The 18-pin SOIC narrow package is space-efficient, making it ideal for compact PCB layouts.
Applications
The MAX165ACWN is suitable for a broad array of applications, including:
- Data acquisition systems
- Battery-powered instruments
- Digital signal processing
- Medical instruments
- Process control systems
- Robotics
Conclusion
Maxim Integrated's MAX165ACWN is a reliable and efficient solution for designers seeking an 8-bit ADC that combines fast conversion rates with low power consumption. Its flexibility in terms of power supply and input range, along with its easy interface with microprocessors, makes it a versatile component for a multitude of electronic applications.