EN
  • EN
  • DE

LT1073CS8-5

Part No LT1073CS8-5
Manufacturer Linear Technology
Description Micropower DC-DC Converter Ajustable and Fixed 5V, 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204928-LT1073CS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1073CS8-5 CAD Model

Description

LT1073CS8-5 Step-Down Voltage Regulator

The LT1073CS8-5 is a versatile micropower DC-DC converter manufactured by Linear Technology, now part of Analog Devices. This compact, high-efficiency component is designed to operate as a step-down voltage regulator, making it an ideal solution for applications where space is at a premium and power efficiency is crucial.

Key Features

  • Fixed Output Voltage: The LT1073CS8-5 is pre-set to deliver a stable 5V output, which is a common requirement for digital circuits and microcontroller-based systems.
  • Wide Input Voltage Range: It can accept input voltages from 4.5V to 30V, accommodating a broad spectrum of power supplies and battery configurations.
  • Versatile Operation Modes: This device can be configured to operate in either a Burst Mode for low quiescent current or a continuous mode for lower noise performance, providing flexibility for different application requirements.
  • High Efficiency: The LT1073CS8-5 is optimized for efficiency, which helps in reducing power loss and heat generation, thus extending battery life in portable devices.
  • Compact Package: Enclosed in an 8-pin SOIC package, the LT1073CS8-5 is suitable for space-constrained applications without sacrificing performance.

Applications

The LT1073CS8-5 is a highly adaptable component that can be used in a variety of applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Power Supply Backup Systems
  • Low Power Data Acquisition Systems
  • Automotive Accessories

Reliability and Performance

Linear Technology's commitment to high-quality manufacturing ensures that the LT1073CS8-5 meets stringent performance criteria. The device's robustness and reliability make it a preferred choice for engineers and designers looking to create durable and long-lasting electronic products.

In summary, the LT1073CS8-5 from Linear Technology is a practical, efficient, and reliable solution for stepping down voltages in a wide array of electronic applications. Its ease of use, coupled with its high efficiency, makes it an excellent choice for both new designs and upgrades to existing systems where improved power management is desired.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4488 $52.3464
7+ $14.3169 $100.2183
11+ $13.8695 $152.5645
15+ $13.4221 $201.3315
20+ $12.9747 $259.4940
26+ $11.6325 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 553 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess