EN
  • EN
  • DE

MAX1664EUP-T

Part No MAX1664EUP-T
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0111+
Reference case TSSOP
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 739762-MAX1664EUP-T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1664EUP-T CAD Model

Description

Maxim Integrated MAX1664EUP-T - Efficient Power Management Solution

The MAX1664EUP-T from Maxim Integrated is a high-performance, step-down DC-DC converter designed to deliver efficiency and reliability for a variety of applications. This compact, integrated circuit is ideal for portable devices where space is at a premium and power efficiency is a must. Its main function is to convert higher DC input voltages into lower DC output voltages with high efficiency, making it suitable for battery-powered devices, as well as for industrial and telecommunications equipment.

Key Features:

  • Input Voltage Range: The MAX1664EUP-T operates with an input voltage range of 3.15V to 16.5V, accommodating a wide variety of power sources.
  • Adjustable Output: Users can adjust the output voltage from 1.25V up to nearly the input voltage level, providing flexibility for different design requirements.
  • High Efficiency: With its synchronous-rectified buck topology, the MAX1664EUP-T achieves high efficiency, which is crucial for extending battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current that helps to minimize standby power consumption, further improving the overall battery life of the application.
  • Thermal Protection: The MAX1664EUP-T is equipped with thermal shutdown protection to safeguard the device and the system during high-temperature conditions.
  • Power-Saving Mode: It includes a power-saving mode that reduces operating current during light-load conditions, ensuring optimal power management across different load scenarios.

Applications:

  • Portable and Battery-Powered Devices
  • Telecommunications Equipment
  • Industrial Control Systems
  • Notebook Computers
  • Handheld Instruments

With its robust feature set and flexible design, the MAX1664EUP-T is a versatile power solution that can be integrated into a multitude of electronic products. Its small footprint, in a 20-pin TSSOP package, also ensures that it can fit into space-constrained applications without sacrificing performance. Maxim Integrated's commitment to quality means that the MAX1664EUP-T is a reliable choice for designers looking to optimize their power management systems.

Whether you're developing a new portable device or upgrading the power efficiency of an existing system, the MAX1664EUP-T offers a potent combination of efficiency, flexibility, and reliability to meet your DC-DC conversion needs.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5773 $59.5049
31+ $3.7561 $116.4391
48+ $3.6383 $174.6384
66+ $3.5216 $232.4256
85+ $3.4038 $289.3230
114+ $3.0515 $347.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess