EN
  • EN
  • DE

MAX1666VEEP

Part No MAX1666VEEP
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC BATT PCK PROTECT LITH 20-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX166
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208661-MAX1666VEEP
Ultra Librarian 3D Model Ultra Librarian MAX1666VEEP CAD Model

Description

Maxim Integrated's MAX1666VEEP: Advanced Battery Management Solution

The MAX1666VEEP from Maxim Integrated is a state-of-the-art battery management IC designed to cater to the demanding needs of modern portable devices. This sophisticated chip is engineered to maximize battery life, ensure safety, and provide high-precision monitoring to maintain the optimal performance of your battery-powered applications.

Key Features and Benefits

  • Smart Battery Management: The MAX1666VEEP offers an intelligent battery management system that can handle complex battery chemistry, making it suitable for a wide range of portable devices such as laptops, smartphones, and medical equipment.
  • High Precision: With its high-precision voltage monitoring, the MAX1666VEEP ensures that the cells are balanced and operating within their safe voltage range, thus extending the life of the battery.
  • Integrated Safety Features: The IC includes numerous safety features such as overvoltage, undervoltage, and overcurrent protection, safeguarding the battery pack from extreme conditions that could lead to damage or hazardous situations.
  • Temperature Monitoring: Temperature is a critical factor in battery management, and the MAX1666VEEP includes temperature monitoring to prevent overheating, which can affect battery performance and longevity.
  • Communication Interface: The device provides a convenient SMBus/I²C interface allowing for seamless integration with the host system for real-time battery status updates and control.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1666VEEP operates with minimal power consumption, contributing to the overall energy efficiency of the end product.

Applications

The MAX1666VEEP is versatile and can be used in a variety of applications where reliable battery management is crucial. It is particularly well-suited for:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld Instruments
  • Uninterruptible Power Supplies (UPS)

With Maxim Integrated's commitment to quality, the MAX1666VEEP represents a reliable solution for advanced battery management, ensuring that your devices operate efficiently and safely. Its comprehensive feature set makes it an ideal choice for designers looking to enhance the user experience by improving battery performance and protection.

You May Also Be Interested in

Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $0.1640
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Lowest to $6.4772
Others
Lowest to $2.6126
Others
Lowest to $0.0201

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess